Vishay Intertechnology, Inc. RES 5M OHM 1W 2% AXIAL CMF605M0000GKBF

Description
RES 5Mohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 5Mohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5M OHM 1W 2% AXIAL - CMF605M0000GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5M OHM 1W 2% AXIAL
CMF605M0000GKBF
RES 5M OHM 1W 2% AXIAL CMF605M0000GKBF
RES 5Mohm 1W 2% AXIAL

RES 5Mohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF605M0000GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605M0000GKBF-ND
Through Hole Resistors CMF605M0000GKBF-ND
5 MOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5 MOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF605M0000GKBF CMF605M0000GKBF-ND
Product Name RES 5M OHM 1W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.00E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details