Vishay Intertechnology, Inc. RES 5M OHM 1W 1% AXIAL CMF605M0000FKEB

Description
RES 5Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 5Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5M OHM 1W 1% AXIAL - CMF605M0000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5M OHM 1W 1% AXIAL
CMF605M0000FKEB
RES 5M OHM 1W 1% AXIAL CMF605M0000FKEB
RES 5Mohm 1W 1% AXIAL

RES 5Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF605M0000FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605M0000FKEB-ND
Through Hole Resistors CMF605M0000FKEB-ND
5 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF605M0000FKEB CMF605M0000FKEB-ND
Product Name RES 5M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details