Vishay Intertechnology, Inc. RES 5M OHM 1W 1% AXIAL CMF605M0000FKBF

Description
RES 5Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 5Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5M OHM 1W 1% AXIAL - CMF605M0000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5M OHM 1W 1% AXIAL
CMF605M0000FKBF
RES 5M OHM 1W 1% AXIAL CMF605M0000FKBF
RES 5Mohm 1W 1% AXIAL

RES 5Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF605M0000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605M0000FKBF-ND
Through Hole Resistors CMF605M0000FKBF-ND
5 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 5 Mohm, +/1 Percent, 100 Ppm Vishay - 42C1554 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 5 Mohm, +/1 Percent, 100 Ppm Vishay
42C1554
Cmf60, 5 Mohm, +/1 Percent, 100 Ppm Vishay 42C1554
CMF60, 5 MOhm, +/- 1 Percent, 100 ppm

CMF60, 5 MOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF605M0000FKBF CMF605M0000FKBF-ND 42C1554
Product Name RES 5M OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 5 Mohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details