Vishay Intertechnology, Inc. RES 5.9K OHM 1W 1% AXIAL CMF605K9000FHEA

Description
RES 5.9Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.9Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.9K OHM 1W 1% AXIAL - CMF605K9000FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9K OHM 1W 1% AXIAL
CMF605K9000FHEA
RES 5.9K OHM 1W 1% AXIAL CMF605K9000FHEA
RES 5.9Kohm 1W 1% AXIAL

RES 5.9Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF605K9000FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605K9000FHEA-ND
Through Hole Resistors CMF605K9000FHEA-ND
5.9 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.9 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF605K9000FHEA CMF605K9000FHEA-ND
Product Name RES 5.9K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers