Vishay Intertechnology, Inc. RES 5.62K OHM 1W 1% AXIAL CMF605K6200FKEA

Description
RES 5.62Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.62Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62K OHM 1W 1% AXIAL - CMF605K6200FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 1W 1% AXIAL
CMF605K6200FKEA
RES 5.62K OHM 1W 1% AXIAL CMF605K6200FKEA
RES 5.62Kohm 1W 1% AXIAL

RES 5.62Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF605K6200FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF605K6200FKEACT-ND
Through Hole Resistors 541-CMF605K6200FKEACT-ND
5.62 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.62 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF605K6200FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF605K6200FKEATR-ND
Through Hole Resistors 541-CMF605K6200FKEATR-ND
5.62 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.62 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF605K6200FKEA 541-CMF605K6200FKEACT-ND
Product Name RES 5.62K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5620 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers