Vishay Intertechnology, Inc. RES 5.42K OHM 1W 0.1% AXIAL CMF605K4200BEEA70

Description
RES 5.42Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 5.42Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.42K OHM 1W 0.1% AXIAL - CMF605K4200BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.42K OHM 1W 0.1% AXIAL
CMF605K4200BEEA70
RES 5.42K OHM 1W 0.1% AXIAL CMF605K4200BEEA70
RES 5.42Kohm 1W 0.1% AXIAL

RES 5.42Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF605K4200BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605K4200BEEA70-ND
Through Hole Resistors CMF605K4200BEEA70-ND
5.42 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.42 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF605K4200BEEA70 CMF605K4200BEEA70-ND
Product Name RES 5.42K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5420 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details