Vishay Intertechnology, Inc. RES 5K OHM 1W 1% AXIAL CMF605K0000FKRE64

Description
RES 5Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 5Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5K OHM 1W 1% AXIAL - CMF605K0000FKRE64 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5K OHM 1W 1% AXIAL
CMF605K0000FKRE64
RES 5K OHM 1W 1% AXIAL CMF605K0000FKRE64
RES 5Kohm 1W 1% AXIAL

RES 5Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF605K0000FKRE64-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605K0000FKRE64-ND
Through Hole Resistors CMF605K0000FKRE64-ND
5 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF605K0000FKRE64 CMF605K0000FKRE64-ND
Product Name RES 5K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614960-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details