Vishay Intertechnology, Inc. RES 57.6K OHM 1W 1% AXIAL CMF6057K600FHEA70

Description
RES 57.6Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 57.6Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.6K OHM 1W 1% AXIAL - CMF6057K600FHEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6K OHM 1W 1% AXIAL
CMF6057K600FHEA70
RES 57.6K OHM 1W 1% AXIAL CMF6057K600FHEA70
RES 57.6Kohm 1W 1% AXIAL

RES 57.6Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6057K600FHEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6057K600FHEA70-ND
Through Hole Resistors CMF6057K600FHEA70-ND
57.6 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

57.6 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6057K600FHEA70 CMF6057K600FHEA70-ND
Product Name RES 57.6K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 57600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614973-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers