Vishay Intertechnology, Inc. RES 575 OHM 1W 0.1% AXIAL CMF60575R00BHEB

Description
RES 575ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 575ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 575 OHM 1W 0.1% AXIAL - CMF60575R00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 575 OHM 1W 0.1% AXIAL
CMF60575R00BHEB
RES 575 OHM 1W 0.1% AXIAL CMF60575R00BHEB
RES 575ohm 1W 0.1% AXIAL

RES 575ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60575R00BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60575R00BHEB-ND
Through Hole Resistors CMF60575R00BHEB-ND
575 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

575 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60575R00BHEB CMF60575R00BHEB-ND
Product Name RES 575 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 575 ohms 575 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C111J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details