Vishay Intertechnology, Inc. Through Hole Resistors CMF6056R200FHR6

Description
56.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
56.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6056R200FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6056R200FHR6-ND
Through Hole Resistors CMF6056R200FHR6-ND
56.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

56.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF6056R200FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6056R200FHR6
Metal Film Resistors - CMF6056R200FHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,56.2Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C1720 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,56.2Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C1720
Resistor,metal Film,56.2Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C1720
Resistor,Metal Film,56.2Ohms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,56.2Ohms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6056R200FHR6-ND CMF6056R200FHR6 42C1720
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,56.2Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 56.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details