Vishay Intertechnology, Inc. RES 56.2 OHM 1W 1% AXIAL CMF6056R200FHBF

Description
RES 56.2ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 56.2ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2 OHM 1W 1% AXIAL - CMF6056R200FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 1W 1% AXIAL
CMF6056R200FHBF
RES 56.2 OHM 1W 1% AXIAL CMF6056R200FHBF
RES 56.2ohm 1W 1% AXIAL

RES 56.2ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6056R200FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6056R200FHBF-ND
Through Hole Resistors CMF6056R200FHBF-ND
56.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

56.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,56.2Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C1719 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,56.2Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C1719
Resistor,metal Film,56.2Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C1719
Resistor,Metal Film,56.2Ohms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,56.2Ohms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6056R200FHBF CMF6056R200FHBF-ND 42C1719
Product Name RES 56.2 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,56.2Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56.2 ohms 56.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756230 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614959-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.60E6 ohms
View Details
2 suppliers