Vishay Intertechnology, Inc. Metal Film Resistors - CMF6056K200FKR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF6056K200FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6056K200FKR6
Metal Film Resistors - CMF6056K200FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF6056K200FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6056K200FKR6-ND
Through Hole Resistors CMF6056K200FKR6-ND
56.2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

56.2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,562Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1714 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,562Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1714
Resistor,metal Film,562Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1714
Resistor,Metal Film,562KOhms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,562KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6056K200FKR6 CMF6056K200FKR6-ND 42C1714
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,562Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details