Vishay Intertechnology, Inc. RES 560K OHM 1W 0.1% AXIAL CMF60560K00BHEB

Description
RES 560Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 560Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560K OHM 1W 0.1% AXIAL - CMF60560K00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560K OHM 1W 0.1% AXIAL
CMF60560K00BHEB
RES 560K OHM 1W 0.1% AXIAL CMF60560K00BHEB
RES 560Kohm 1W 0.1% AXIAL

RES 560Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60560K00BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60560K00BHEB-ND
Through Hole Resistors CMF60560K00BHEB-ND
560 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

560 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60560K00BHEB CMF60560K00BHEB-ND
Product Name RES 560K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 560000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details