Vishay Precision Group Cmf60, 54.9 Ohm, +/0.1 Percent, 50 Ppm Vishay CMF6054R900BHWF

Description
CMF60, 54.9 Ohm, +/- 0.1 Percent, 50 ppm
Description
CMF60, 54.9 Ohm, +/- 0.1 Percent, 50 ppm

Suppliers

Company
Product
Description
Supplier Links
Cmf60, 54.9 Ohm, +/0.1 Percent, 50 Ppm Vishay - 42C1700 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 54.9 Ohm, +/0.1 Percent, 50 Ppm Vishay
42C1700
Cmf60, 54.9 Ohm, +/0.1 Percent, 50 Ppm Vishay 42C1700
CMF60, 54.9 Ohm, +/- 0.1 Percent, 50 ppm

CMF60, 54.9 Ohm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 42C1700
Product Name Cmf60, 54.9 Ohm, +/0.1 Percent, 50 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details