Vishay Intertechnology, Inc. RES 54.9 OHM 1W 0.1% AXIAL CMF6054R900BHR6

Description
RES 54.9ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 54.9ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9 OHM 1W 0.1% AXIAL - CMF6054R900BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9 OHM 1W 0.1% AXIAL
CMF6054R900BHR6
RES 54.9 OHM 1W 0.1% AXIAL CMF6054R900BHR6
RES 54.9ohm 1W 0.1% AXIAL

RES 54.9ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6054R900BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6054R900BHR6-ND
Through Hole Resistors CMF6054R900BHR6-ND
54.9 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

54.9 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6054R900BHR6 CMF6054R900BHR6-ND
Product Name RES 54.9 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 54.9 ohms 54.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 4756476 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers