Vishay Intertechnology, Inc. RES 540 OHM 1W 1% AXIAL CMF60540R00FKEK

Description
RES 540ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 540ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 540 OHM 1W 1% AXIAL - CMF60540R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 540 OHM 1W 1% AXIAL
CMF60540R00FKEK
RES 540 OHM 1W 1% AXIAL CMF60540R00FKEK
RES 540ohm 1W 1% AXIAL

RES 540ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60540R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60540R00FKEK-ND
Through Hole Resistors CMF60540R00FKEK-ND
540 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

540 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60540R00FKEK CMF60540R00FKEK-ND
Product Name RES 540 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 540 ohms 540 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614610-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
View Details
2 suppliers