Vishay Intertechnology, Inc. RES 540 OHM 1W 1% AXIAL CMF60540R00FKEB

Description
RES 540ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 540ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 540 OHM 1W 1% AXIAL - CMF60540R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 540 OHM 1W 1% AXIAL
CMF60540R00FKEB
RES 540 OHM 1W 1% AXIAL CMF60540R00FKEB
RES 540ohm 1W 1% AXIAL

RES 540ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60540R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60540R00FKEB-ND
Through Hole Resistors CMF60540R00FKEB-ND
540 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

540 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60540R00FKEB CMF60540R00FKEB-ND
Product Name RES 540 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 540 ohms 540 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R684JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details