Vishay Intertechnology, Inc. RES 530K OHM 1W 1% AXIAL CMF60530K00FEEA

Description
RES 530Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 530Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 530K OHM 1W 1% AXIAL - CMF60530K00FEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 530K OHM 1W 1% AXIAL
CMF60530K00FEEA
RES 530K OHM 1W 1% AXIAL CMF60530K00FEEA
RES 530Kohm 1W 1% AXIAL

RES 530Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60530K00FEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60530K00FEEA-ND
Through Hole Resistors CMF60530K00FEEA-ND
530 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

530 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60530K00FEEA CMF60530K00FEEA-ND
Product Name RES 530K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 530000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details