Vishay Intertechnology, Inc. Through Hole Resistors CMF6052R000FKBF

Description
52 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
52 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6052R000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6052R000FKBF-ND
Through Hole Resistors CMF6052R000FKBF-ND
52 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

52 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 52 OHM 1W 1% AXIAL - CMF6052R000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52 OHM 1W 1% AXIAL
CMF6052R000FKBF
RES 52 OHM 1W 1% AXIAL CMF6052R000FKBF
RES 52ohm 1W 1% AXIAL

RES 52ohm 1W 1% AXIAL

Supplier's Site
Cmf60, 52 Ohm, +/1 Percent, 100 Ppm Vishay - 42C1690 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 52 Ohm, +/1 Percent, 100 Ppm Vishay
42C1690
Cmf60, 52 Ohm, +/1 Percent, 100 Ppm Vishay 42C1690
CMF60, 52 Ohm, +/- 1 Percent, 100 ppm

CMF60, 52 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6052R000FKBF-ND CMF6052R000FKBF 42C1690
Product Name Through Hole Resistors RES 52 OHM 1W 1% AXIAL Cmf60, 52 Ohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 52 ohms 52 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers