Vishay Intertechnology, Inc. RES 527 OHM 1W 0.1% AXIAL CMF60527R00BHEA

Description
RES 527ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 527ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 527 OHM 1W 0.1% AXIAL - CMF60527R00BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 527 OHM 1W 0.1% AXIAL
CMF60527R00BHEA
RES 527 OHM 1W 0.1% AXIAL CMF60527R00BHEA
RES 527ohm 1W 0.1% AXIAL

RES 527ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60527R00BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60527R00BHEA-ND
Through Hole Resistors CMF60527R00BHEA-ND
527 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

527 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60527R00BHEA CMF60527R00BHEA-ND
Product Name RES 527 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 527 ohms 527 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers