Vishay Intertechnology, Inc. RES 51.1 OHM 1W 1% AXIAL CMF6051R100FKR6

Description
RES 51.1ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 51.1ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1 OHM 1W 1% AXIAL - CMF6051R100FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 1W 1% AXIAL
CMF6051R100FKR6
RES 51.1 OHM 1W 1% AXIAL CMF6051R100FKR6
RES 51.1ohm 1W 1% AXIAL

RES 51.1ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6051R100FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6051R100FKR6-ND
Through Hole Resistors CMF6051R100FKR6-ND
51.1 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51.1 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6051R100FKR6 CMF6051R100FKR6-ND
Product Name RES 51.1 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51.1 ohms 51.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 159679P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 47000 ohms
Temperature Coefficient 25 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details