Vishay Intertechnology, Inc. RES 51.2K OHM 1W 0.1% AXIAL CMF6051K200BEEK

Description
RES 51.2Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 51.2Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.2K OHM 1W 0.1% AXIAL - CMF6051K200BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.2K OHM 1W 0.1% AXIAL
CMF6051K200BEEK
RES 51.2K OHM 1W 0.1% AXIAL CMF6051K200BEEK
RES 51.2Kohm 1W 0.1% AXIAL

RES 51.2Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6051K200BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6051K200BEEK-ND
Through Hole Resistors CMF6051K200BEEK-ND
51.2 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51.2 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6051K200BEEK CMF6051K200BEEK-ND
Product Name RES 51.2K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details