Vishay Intertechnology, Inc. RES 51.1K OHM 1W 0.25% AXIAL CMF6051K100CER6

Description
RES 51.1Kohm 1W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 51.1Kohm 1W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1K OHM 1W 0.25% AXIAL - CMF6051K100CER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1K OHM 1W 0.25% AXIAL
CMF6051K100CER6
RES 51.1K OHM 1W 0.25% AXIAL CMF6051K100CER6
RES 51.1Kohm 1W 0.25% AXIAL

RES 51.1Kohm 1W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF6051K100CER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6051K100CER6-ND
Through Hole Resistors CMF6051K100CER6-ND
51.1 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51.1 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,511Kohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay - 42C1645 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,511Kohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
42C1645
Resistor,metal Film,511Kohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay 42C1645
Resistor,Metal Film,511KOhms,500WV, .25+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,511KOhms,500WV,.25+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6051K100CER6 CMF6051K100CER6-ND 42C1645
Product Name RES 51.1K OHM 1W 0.25% AXIAL Through Hole Resistors Resistor,metal Film,511Kohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51100 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260420 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details