Vishay Intertechnology, Inc. RES 51.1K OHM 1W 0.25% AXIAL CMF6051K100CEBF

Description
RES 51.1Kohm 1W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 51.1Kohm 1W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1K OHM 1W 0.25% AXIAL - CMF6051K100CEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1K OHM 1W 0.25% AXIAL
CMF6051K100CEBF
RES 51.1K OHM 1W 0.25% AXIAL CMF6051K100CEBF
RES 51.1Kohm 1W 0.25% AXIAL

RES 51.1Kohm 1W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF6051K100CEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6051K100CEBF-ND
Through Hole Resistors CMF6051K100CEBF-ND
51.1 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51.1 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6051K100CEBF CMF6051K100CEBF-ND
Product Name RES 51.1K OHM 1W 0.25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51100 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers