Vishay Intertechnology, Inc. Metal Film Resistors - CMF6051K100BEBF

Description
Metal Film Resistors - Through Hole 1/2watt 51.1Kohms 0.1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/2watt 51.1Kohms 0.1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF6051K100BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6051K100BEBF
Metal Film Resistors - CMF6051K100BEBF
Metal Film Resistors - Through Hole 1/2watt 51.1Kohms 0.1%

Metal Film Resistors - Through Hole 1/2watt 51.1Kohms 0.1%

Supplier's Site
Through Hole Resistors - CMF6051K100BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6051K100BEBF-ND
Through Hole Resistors CMF6051K100BEBF-ND
51.1 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51.1 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,511Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 42C1638 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,511Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
42C1638
Resistor,metal Film,511Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 42C1638
Resistor,Metal Film,511KOhms,500WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,511KOhms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6051K100BEBF CMF6051K100BEBF-ND 42C1638
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,511Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 51100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details