Vishay Intertechnology, Inc. Metal Film Resistors - CMF60511K00FHEK

Description
Metal Film Resistors - Through Hole 1/2watt 511Kohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/2watt 511Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF60511K00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60511K00FHEK
Metal Film Resistors - CMF60511K00FHEK
Metal Film Resistors - Through Hole 1/2watt 511Kohms 1%

Metal Film Resistors - Through Hole 1/2watt 511Kohms 1%

Supplier's Site
Through Hole Resistors - CMF60511K00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60511K00FHEK-ND
Through Hole Resistors CMF60511K00FHEK-ND
511 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

511 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60511K00FHEK CMF60511K00FHEK-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 511000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details