Vishay Intertechnology, Inc. Through Hole Resistors CMF60510R00BHBF

Description
510 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
510 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60510R00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60510R00BHBF-ND
Through Hole Resistors CMF60510R00BHBF-ND
510 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

510 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF60510R00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60510R00BHBF
Metal Film Resistors - CMF60510R00BHBF
Metal Film Resistors - Through Hole CMF-60 510 .1% T-2 B14

Metal Film Resistors - Through Hole CMF-60 510 .1% T-2 B14

Supplier's Site
Cmf-60 510 .1% T-2 B14 Vishay - 58M0159 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-60 510 .1% T-2 B14 Vishay
58M0159
Cmf-60 510 .1% T-2 B14 Vishay 58M0159
CMF-60 510 .1% T-2 B14

CMF-60 510 .1% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60510R00BHBF-ND CMF60510R00BHBF 58M0159
Product Name Through Hole Resistors Metal Film Resistors - Cmf-60 510 .1% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details