Vishay Precision Group Through Hole Resistors CMF60500R00BEEK

Description
500 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
500 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60500R00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60500R00BEEK-ND
Through Hole Resistors CMF60500R00BEEK-ND
500 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

500 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 500 OHM 1W 0.1% AXIAL - CMF60500R00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500 OHM 1W 0.1% AXIAL
CMF60500R00BEEK
RES 500 OHM 1W 0.1% AXIAL CMF60500R00BEEK
RES 500ohm 1W 0.1% AXIAL

RES 500ohm 1W 0.1% AXIAL

Supplier's Site
Resistor - 31357480 - Radwell International
Willingboro, NJ, United States
Resistor
31357480
Resistor 31357480
METAL FILM RESISTOR, 500 OHM, 1W, 0.1%, FULL REEL; RESISTANCE:500OHM; PRODUCT RANGE:CMF SERIES; POWER RATING:1W; RESISTANCE TOLERANCE:ª 0.1%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:500V; RESISTOR ELEMENT TYPE:METAL FILM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

METAL FILM RESISTOR, 500 OHM, 1W, 0.1%, FULL REEL; RESISTANCE:500OHM; PRODUCT RANGE:CMF SERIES; POWER RATING:1W; RESISTANCE TOLERANCE:ª 0.1%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:500V; RESISTOR ELEMENT TYPE:METAL FILM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Metal Film Resistor, 500 Ohm, 1W, 0.1%, Full Reel; Resistance Vishay - 84R1426 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 500 Ohm, 1W, 0.1%, Full Reel; Resistance Vishay
84R1426
Metal Film Resistor, 500 Ohm, 1W, 0.1%, Full Reel; Resistance Vishay 84R1426
METAL FILM RESISTOR, 500 OHM, 1W, 0.1%, FULL REEL; Resistance:500ohm; Product Range:CMF Series; Power Rating:1W; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 500 OHM, 1W, 0.1%, FULL REEL; Resistance:500ohm; Product Range:CMF Series; Power Rating:1W; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 500R, 1W, Axial, Metal Film Rohs Compliant Vishay - 13AJ4580 - Newark, An Avnet Company
Chicago, IL, United States
Res, 500R, 1W, Axial, Metal Film Rohs Compliant Vishay
13AJ4580
Res, 500R, 1W, Axial, Metal Film Rohs Compliant Vishay 13AJ4580
RES, 500R, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 500R, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CMF60500R00BEEK-ND CMF60500R00BEEK 31357480 84R1426 13AJ4580
Product Name Through Hole Resistors RES 500 OHM 1W 0.1% AXIAL Resistor Metal Film Resistor, 500 Ohm, 1W, 0.1%, Full Reel; Resistance Vishay Res, 500R, 1W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 500 ohms 500 ohms 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 1825863 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details