Vishay Intertechnology, Inc. RES 4.75 OHM 1W 1% AXIAL CMF604R7500FLR6

Description
RES 4.75ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.75ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75 OHM 1W 1% AXIAL - CMF604R7500FLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75 OHM 1W 1% AXIAL
CMF604R7500FLR6
RES 4.75 OHM 1W 1% AXIAL CMF604R7500FLR6
RES 4.75ohm 1W 1% AXIAL

RES 4.75ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604R7500FLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604R7500FLR6-ND
Through Hole Resistors CMF604R7500FLR6-ND
4.75 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.75 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.75Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay - 42C1325 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.75Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
42C1325
Resistor,metal Film,4.75Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay 42C1325
Resistor,Metal Film,4.75Ohms,500WV, 1+/-% Tol,-150,150ppm-TC

Resistor,Metal Film,4.75Ohms,500WV,1+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF604R7500FLR6 CMF604R7500FLR6-ND 42C1325
Product Name RES 4.75 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,4.75Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.75 ohms 4.75 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details