Vishay Intertechnology, Inc. RES 4.7 OHM 1W 5% AXIAL CMF604R7000JLEK

Description
RES 4.7ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 4.7ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7 OHM 1W 5% AXIAL - CMF604R7000JLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7 OHM 1W 5% AXIAL
CMF604R7000JLEK
RES 4.7 OHM 1W 5% AXIAL CMF604R7000JLEK
RES 4.7ohm 1W 5% AXIAL

RES 4.7ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF604R7000JLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604R7000JLEK-ND
Through Hole Resistors CMF604R7000JLEK-ND
4.7 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF604R7000JLEK CMF604R7000JLEK-ND
Product Name RES 4.7 OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.7 ohms 4.7 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers