Vishay Intertechnology, Inc. Metal Film Resistors - CMF604R7000FLR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF604R7000FLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF604R7000FLR6
Metal Film Resistors - CMF604R7000FLR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF604R7000FLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604R7000FLR6-ND
Through Hole Resistors CMF604R7000FLR6-ND
4.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 4.7 Ohm, +/1 Percent, 150 Ppm Vishay - 42C1318 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 4.7 Ohm, +/1 Percent, 150 Ppm Vishay
42C1318
Cmf60, 4.7 Ohm, +/1 Percent, 150 Ppm Vishay 42C1318
CMF60, 4.7 Ohm, +/- 1 Percent, 150 ppm

CMF60, 4.7 Ohm, +/- 1 Percent, 150 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF604R7000FLR6 CMF604R7000FLR6-ND 42C1318
Product Name Metal Film Resistors - Through Hole Resistors Cmf60, 4.7 Ohm, +/1 Percent, 150 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details