Vishay Intertechnology, Inc. RES 4.42 OHM 1W 1% AXIAL CMF604R4200FKR6

Description
RES 4.42ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.42ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.42 OHM 1W 1% AXIAL - CMF604R4200FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42 OHM 1W 1% AXIAL
CMF604R4200FKR6
RES 4.42 OHM 1W 1% AXIAL CMF604R4200FKR6
RES 4.42ohm 1W 1% AXIAL

RES 4.42ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604R4200FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604R4200FKR6-ND
Through Hole Resistors CMF604R4200FKR6-ND
4.42 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.42 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF604R4200FKR6 CMF604R4200FKR6-ND
Product Name RES 4.42 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.42 ohms 4.42 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 107000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details