Vishay Intertechnology, Inc. RES 4.02 OHM 1W 1% AXIAL CMF604R0200FKEK

Description
RES 4.02ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.02ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02 OHM 1W 1% AXIAL - CMF604R0200FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02 OHM 1W 1% AXIAL
CMF604R0200FKEK
RES 4.02 OHM 1W 1% AXIAL CMF604R0200FKEK
RES 4.02ohm 1W 1% AXIAL

RES 4.02ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604R0200FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604R0200FKEK-ND
Through Hole Resistors CMF604R0200FKEK-ND
4.02 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.02 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF604R0200FKEK CMF604R0200FKEK-ND
Product Name RES 4.02 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.02 ohms 4.02 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers