Vishay Intertechnology, Inc. Through Hole Resistors CMF604M6400FKBF

Description
4.64 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.64 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF604M6400FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604M6400FKBF-ND
Through Hole Resistors CMF604M6400FKBF-ND
4.64 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.64 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.64M OHM 1W 1% AXIAL - CMF604M6400FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64M OHM 1W 1% AXIAL
CMF604M6400FKBF
RES 4.64M OHM 1W 1% AXIAL CMF604M6400FKBF
RES 4.64Mohm 1W 1% AXIAL

RES 4.64Mohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,4.64Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1273 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.64Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1273
Resistor,metal Film,4.64Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1273
Resistor,Metal Film,4.64MOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,4.64MOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF604M6400FKBF-ND CMF604M6400FKBF 42C1273
Product Name Through Hole Resistors RES 4.64M OHM 1W 1% AXIAL Resistor,metal Film,4.64Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614953-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8200 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details