Vishay Intertechnology, Inc. Through Hole Resistors CMF604M5300FKR6

Description
4.53 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.53 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF604M5300FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604M5300FKR6-ND
Through Hole Resistors CMF604M5300FKR6-ND
4.53 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.53 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.53M OHM 1W 1% AXIAL - CMF604M5300FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.53M OHM 1W 1% AXIAL
CMF604M5300FKR6
RES 4.53M OHM 1W 1% AXIAL CMF604M5300FKR6
RES 4.53Mohm 1W 1% AXIAL

RES 4.53Mohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,4.53Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1271 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.53Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1271
Resistor,metal Film,4.53Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1271
Resistor,Metal Film,4.53MOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,4.53MOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF604M5300FKR6-ND CMF604M5300FKR6 42C1271
Product Name Through Hole Resistors RES 4.53M OHM 1W 1% AXIAL Resistor,metal Film,4.53Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details