Vishay Intertechnology, Inc. Metal Film Resistors - CMF604M2200FKR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF604M2200FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF604M2200FKR6
Metal Film Resistors - CMF604M2200FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF604M2200FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604M2200FKR6-ND
Through Hole Resistors CMF604M2200FKR6-ND
4.22 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.22 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.22Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1268 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.22Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1268
Resistor,metal Film,4.22Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1268
Resistor,Metal Film,4.22MOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,4.22MOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF604M2200FKR6 CMF604M2200FKR6-ND 42C1268
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,4.22Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R821JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614351-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details