Vishay Intertechnology, Inc. RES 4.02M OHM 1W 1% AXIAL CMF604M0200FHEK

Description
RES 4.02Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.02Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02M OHM 1W 1% AXIAL - CMF604M0200FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02M OHM 1W 1% AXIAL
CMF604M0200FHEK
RES 4.02M OHM 1W 1% AXIAL CMF604M0200FHEK
RES 4.02Mohm 1W 1% AXIAL

RES 4.02Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604M0200FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604M0200FHEK-ND
Through Hole Resistors CMF604M0200FHEK-ND
4.02 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.02 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF604M0200FHEK CMF604M0200FHEK-ND
Product Name RES 4.02M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.02E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614959-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13E6 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details