Vishay Intertechnology, Inc. RES 4.02M OHM 1W 1% AXIAL CMF604M0200FHEB

Description
RES 4.02Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.02Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02M OHM 1W 1% AXIAL - CMF604M0200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02M OHM 1W 1% AXIAL
CMF604M0200FHEB
RES 4.02M OHM 1W 1% AXIAL CMF604M0200FHEB
RES 4.02Mohm 1W 1% AXIAL

RES 4.02Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604M0200FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604M0200FHEB-ND
Through Hole Resistors CMF604M0200FHEB-ND
4.02 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.02 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF604M0200FHEB CMF604M0200FHEB-ND
Product Name RES 4.02M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.02E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details