Vishay Intertechnology, Inc. Metal Film Resistors - CMF604K9900BEEA

Description
Metal Film Resistors - Through Hole CMF-60 4.99K .1% T-9 EA e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-60 4.99K .1% T-9 EA e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF604K9900BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF604K9900BEEA
Metal Film Resistors - CMF604K9900BEEA
Metal Film Resistors - Through Hole CMF-60 4.99K .1% T-9 EA e3

Metal Film Resistors - Through Hole CMF-60 4.99K .1% T-9 EA e3

Supplier's Site
Through Hole Resistors - CMF604K9900BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604K9900BEEA-ND
Through Hole Resistors CMF604K9900BEEA-ND
4.99 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.99 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF604K9900BEEA CMF604K9900BEEA-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details