Vishay Intertechnology, Inc. RES 4.81K OHM 1W 0.1% AXIAL CMF604K8100BEEB70

Description
RES 4.81Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 4.81Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.81K OHM 1W 0.1% AXIAL - CMF604K8100BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.81K OHM 1W 0.1% AXIAL
CMF604K8100BEEB70
RES 4.81K OHM 1W 0.1% AXIAL CMF604K8100BEEB70
RES 4.81Kohm 1W 0.1% AXIAL

RES 4.81Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604K8100BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604K8100BEEB70-ND
Through Hole Resistors CMF604K8100BEEB70-ND
4.81 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.81 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF604K8100BEEB70 CMF604K8100BEEB70-ND
Product Name RES 4.81K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4810 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers