Vishay Intertechnology, Inc. RES 4.81K OHM 1W 0.1% AXIAL CMF604K8100BEEA70

Description
RES 4.81Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 4.81Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.81K OHM 1W 0.1% AXIAL - CMF604K8100BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.81K OHM 1W 0.1% AXIAL
CMF604K8100BEEA70
RES 4.81K OHM 1W 0.1% AXIAL CMF604K8100BEEA70
RES 4.81Kohm 1W 0.1% AXIAL

RES 4.81Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604K8100BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604K8100BEEA70-ND
Through Hole Resistors CMF604K8100BEEA70-ND
4.81 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.81 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF604K8100BEEA70 CMF604K8100BEEA70-ND
Product Name RES 4.81K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4810 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details