Vishay Intertechnology, Inc. RES 4.75K OHM 1W 1% AXIAL CMF604K7500FKRE70

Description
RES 4.75Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.75Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 1W 1% AXIAL - CMF604K7500FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1W 1% AXIAL
CMF604K7500FKRE70
RES 4.75K OHM 1W 1% AXIAL CMF604K7500FKRE70
RES 4.75Kohm 1W 1% AXIAL

RES 4.75Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604K7500FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604K7500FKRE70-ND
Through Hole Resistors CMF604K7500FKRE70-ND
4.75 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.75 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 4.75 Kohm, +/1 Percent, 100 Ppm Vishay - 42C1228 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 4.75 Kohm, +/1 Percent, 100 Ppm Vishay
42C1228
Cmf60, 4.75 Kohm, +/1 Percent, 100 Ppm Vishay 42C1228
CMF60, 4.75 kOhm, +/- 1 Percent, 100 ppm

CMF60, 4.75 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF604K7500FKRE70 CMF604K7500FKRE70-ND 42C1228
Product Name RES 4.75K OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 4.75 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4750 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers