Vishay Intertechnology, Inc. RES 4.70K OHM 1W 1% AXIAL CMF604K7000FKEK

Description
RES 4.70Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.70Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.70K OHM 1W 1% AXIAL - CMF604K7000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.70K OHM 1W 1% AXIAL
CMF604K7000FKEK
RES 4.70K OHM 1W 1% AXIAL CMF604K7000FKEK
RES 4.70Kohm 1W 1% AXIAL

RES 4.70Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF4.70KFJ-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF4.70KFJ-ND
Through Hole Resistors CMF4.70KFJ-ND
4.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res, 4K7, 1W, Axial, Metal Film Rohs Compliant Vishay - 13AJ4579 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1W, Axial, Metal Film Rohs Compliant Vishay
13AJ4579
Res, 4K7, 1W, Axial, Metal Film Rohs Compliant Vishay 13AJ4579
RES, 4K7, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 4K7, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF604K7000FKEK CMF4.70KFJ-ND 13AJ4579
Product Name RES 4.70K OHM 1W 1% AXIAL Through Hole Resistors Res, 4K7, 1W, Axial, Metal Film Rohs Compliant Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C114J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details