Vishay Intertechnology, Inc. RES 4.64K OHM 1W 1% AXIAL CMF604K6400FKRE70

Description
RES 4.64Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.64Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64K OHM 1W 1% AXIAL - CMF604K6400FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64K OHM 1W 1% AXIAL
CMF604K6400FKRE70
RES 4.64K OHM 1W 1% AXIAL CMF604K6400FKRE70
RES 4.64Kohm 1W 1% AXIAL

RES 4.64Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604K6400FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604K6400FKRE70-ND
Through Hole Resistors CMF604K6400FKRE70-ND
4.64 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.64 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,46.4Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1211 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,46.4Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1211
Resistor,metal Film,46.4Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1211
Resistor,Metal Film,46.4KOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,46.4KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF604K6400FKRE70 CMF604K6400FKRE70-ND 42C1211
Product Name RES 4.64K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,46.4Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4640 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details