Vishay Intertechnology, Inc. RES 4.53K OHM 1W 1% AXIAL CMF604K5300FHEA

Description
RES 4.53Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.53Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.53K OHM 1W 1% AXIAL - CMF604K5300FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.53K OHM 1W 1% AXIAL
CMF604K5300FHEA
RES 4.53K OHM 1W 1% AXIAL CMF604K5300FHEA
RES 4.53Kohm 1W 1% AXIAL

RES 4.53Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604K5300FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604K5300FHEA-ND
Through Hole Resistors CMF604K5300FHEA-ND
4.53 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.53 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF604K5300FHEA CMF604K5300FHEA-ND
Product Name RES 4.53K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4530 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details