Vishay Intertechnology, Inc. RES 4.32K OHM 1W 1% AXIAL CMF604K3200FNBF

Description
RES 4.32Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.32Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32K OHM 1W 1% AXIAL - CMF604K3200FNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32K OHM 1W 1% AXIAL
CMF604K3200FNBF
RES 4.32K OHM 1W 1% AXIAL CMF604K3200FNBF
RES 4.32Kohm 1W 1% AXIAL

RES 4.32Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF604K3200FNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF604K3200FNBF-ND
Through Hole Resistors CMF604K3200FNBF-ND
4.32 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.32 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.32Kohms,500Wv,1+/-% Tol,-200,200Ppm-Tc Vishay - 80K8498 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.32Kohms,500Wv,1+/-% Tol,-200,200Ppm-Tc Vishay
80K8498
Resistor,metal Film,4.32Kohms,500Wv,1+/-% Tol,-200,200Ppm-Tc Vishay 80K8498
Resistor,Metal Film,4.32KOhms,500WV ,1+/-% Tol,-200,200ppm-TC

Resistor,Metal Film,4.32KOhms,500WV,1+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF604K3200FNBF CMF604K3200FNBF-ND 80K8498
Product Name RES 4.32K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,4.32Kohms,500Wv,1+/-% Tol,-200,200Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C180J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1622825-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers