Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF6049R900FKEB

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 49.9ohms 1%
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 49.9ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF6049R900FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF6049R900FKEB
Vishay/DaleMetal Film Resistors - CMF6049R900FKEB
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 49.9ohms 1%

Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 49.9ohms 1%

Supplier's Site
Through Hole Resistors - CMF49.9FGCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF49.9FGCT-ND
Through Hole Resistors CMF49.9FGCT-ND
49.9 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.9 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF49.9FGTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF49.9FGTR-ND
Through Hole Resistors CMF49.9FGTR-ND
49.9 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.9 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6049R900FKEB CMF49.9FGCT-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers