Vishay Intertechnology, Inc. RES 49.9 OHM 1W 1% AXIAL CMF6049R900FKEA70

Description
RES 49.9ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 49.9ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 1W 1% AXIAL - CMF6049R900FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1W 1% AXIAL
CMF6049R900FKEA70
RES 49.9 OHM 1W 1% AXIAL CMF6049R900FKEA70
RES 49.9ohm 1W 1% AXIAL

RES 49.9ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6049R900FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6049R900FKEA70-ND
Through Hole Resistors CMF6049R900FKEA70-ND
49.9 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.9 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6049R900FKEA70 CMF6049R900FKEA70-ND
Product Name RES 49.9 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details