Vishay Intertechnology, Inc. Through Hole Resistors CMF6049R900FER6

Description
49.9 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
49.9 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6049R900FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6049R900FER6-ND
Through Hole Resistors CMF6049R900FER6-ND
49.9 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.9 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF6049R900FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6049R900FER6
Metal Film Resistors - CMF6049R900FER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,49.9Ohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 42C1477 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,49.9Ohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
42C1477
Resistor,metal Film,49.9Ohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 42C1477
Resistor,Metal Film,49.9Ohms,500WV, 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,49.9Ohms,500WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6049R900FER6-ND CMF6049R900FER6 42C1477
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,49.9Ohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details