Vishay Intertechnology, Inc. RES 49.9K OHM 1W 0.1% AXIAL CMF6049K900BER670

Description
RES 49.9Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 49.9Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 1W 0.1% AXIAL - CMF6049K900BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1W 0.1% AXIAL
CMF6049K900BER670
RES 49.9K OHM 1W 0.1% AXIAL CMF6049K900BER670
RES 49.9Kohm 1W 0.1% AXIAL

RES 49.9Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6049K900BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6049K900BER670-ND
Through Hole Resistors CMF6049K900BER670-ND
49.9 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.9 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6049K900BER670 CMF6049K900BER670-ND
Product Name RES 49.9K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers